DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2550
2600
2650
2700
2750
2800
2830
2840
2850
2860
2870
2880
2882
2883
2884
2885
2886
2887
2888
2889
2890
2891
2892
2893
2894
2900
2910
2920
2930
2940
2950
3000
3050
3100
3150
3200
3235
| Product Name | Notes |
|---|---|
| 2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.05 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.21 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.23 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.23 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.26 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.32 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.37 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.37 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.4 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.4 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.43 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.43 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.43 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.46 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.46 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.5 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.55 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.55 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.61 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.67 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.8 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.8 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.87 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.94 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.94 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 28 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 28.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 280 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 287 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 29.1 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 29.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 294 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.01 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.01 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.09 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.16 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.24 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.3 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.3 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.32 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.32 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 30 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 30.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 30.5 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 30.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 300 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 301 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 309 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 31 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 31.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 316 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 316 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 32 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 32 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 320 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 324 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 330 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 332 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 332 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 332 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |