Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR147FRRSL

Description
ESS-2B .147 1% RWR89SR147FR RSL
Request a Quote Datasheet
Description
ESS-2B .147 1% RWR89SR147FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR147FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR147FRRSL
Wirewound Resistors 3110-RWR89SR147FRRSL
ESS-2B .147 1% RWR89SR147FR RSL

ESS-2B .147 1% RWR89SR147FR RSL

Supplier's Site Datasheet
RES 0.147 OHM 3W 1% WW AXIAL - RWR89SR147FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.147 OHM 3W 1% WW AXIAL
RWR89SR147FRRSL
RES 0.147 OHM 3W 1% WW AXIAL RWR89SR147FRRSL
RES 0.147ohm 3W 1% WW AXIAL

RES 0.147ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR147FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR147FRRSL-ND
Through Hole Resistors RWR89SR147FRRSL-ND
147 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

147 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR147FRRSL RWR89SR147FRRSL RWR89SR147FRRSL-ND
Product Name Wirewound Resistors RES 0.147 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1470 ohms 0.1470 ohms 0.1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A82RGT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details