DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2800 2840 2850 2860 2870 2880 2890 2893 2894 2895 2896 2897 2898 2899 2900 2901 2902 2903 2904 2905 2910 2920 2930 2940 2950 2960 3000 3050 3100 3150 3200 3235
Product Name Notes
2.2 kOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
RES 2W SMD 4525 2K 1%
RES ARRAY, CONCAVE, 2 RES 0603,
RES ARRAY, CONCAVE, 4 RES 0603,
RES ARRAY, CONCAVE, 8 RES 0603,
RES ARRAY, CONVEX, 4 RES 0603, I

<< Prev Next >>