DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2550
2600
2650
2700
2750
2800
2830
2840
2850
2860
2870
2880
2888
2889
2890
2891
2892
2893
2894
2895
2896
2897
2898
2899
2900
2910
2920
2930
2940
2950
2960
3000
3050
3100
3150
3200
3235
| Product Name | Notes |
|---|---|
| 1 kOhms ±5% 10W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 1 kOhms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 1 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 1 Ohms ±1% 5W Chip Resistor 8230 J-Lead Pulse Withstanding Wirewound | |
| 1 Ohms ±5% 10W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 1 Ohms ±5% 5W Chip Resistor 8230 J-Lead Pulse Withstanding Wirewound | |
| 1 Ohms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 1.2 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 1.25 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 1.3 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 1.5 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 1.5 Ohms ±1% 5W Chip Resistor 8230 J-Lead Pulse Withstanding Wirewound | |
| 10 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 10 Ohms ±1% 5W Chip Resistor 8230 J-Lead Pulse Withstanding Wirewound | |
| 10 Ohms ±5% 10W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 10 Ohms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 10 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 10 WATTS WIREWOUND SMD 1 OHM 5% | |
| 10 WATTS WIREWOUND SMD 10 OHMS 5 | |
| 100 mOhms ±5% 10W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 100 mOhms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 100 Ohms ±1% 5W Chip Resistor 8230 J-Lead Pulse Withstanding Wirewound | |
| 100 Ohms ±5% 10W Chip Resistor 3014 J-Lead Non-Inductive, Pulse Withstanding Wirewound | |
| 100 Ohms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 100 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 110 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 12 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 12 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 120 Ohms ±1% 5W Chip Resistor 8230 J-Lead Pulse Withstanding Wirewound | |
| 120 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 125 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 130 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 15 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 15 Ohms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 15 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 150 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 16 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 18 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 18 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 180 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 2.2 kOhms ±5% 10W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 2.2 kOhms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 2.2 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 2.2 Ohms ±5% 10W Chip Resistor 3014 J-Lead Pulse Withstanding Wirewound | |
| 2.2 Ohms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 2.7 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 2.7 Ohms ±5% 10W Chip Resistor 3014 J-Lead Pulse Withstanding Wirewound | |
| 2.7 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 22 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 22 Ohms ±5% 10W Chip Resistor 3014 J-Lead Pulse Withstanding Wirewound | |
| 22 Ohms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 22 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 220 mOhms ±5% 10W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 220 mOhms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 220 Ohms ±5% 10W Chip Resistor 3014 J-Lead Non-Inductive, Pulse Withstanding Wirewound | |
| 220 Ohms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 220 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 240 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 25 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 250 mOhms ±5% 5W Chip Resistor 8230 J-Lead Pulse Withstanding Wirewound | |
| 250 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 27 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 27 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 270 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 3.3 kOhms ±5% 10W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 3.3 kOhms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 3.3 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 3.3 Ohms ±5% 10W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 3.3 Ohms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 3.3 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 3.9 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 301 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 301 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 301 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 33 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 33 Ohms ±5% 10W Chip Resistor 3014 J-Lead Pulse Withstanding Wirewound | |
| 33 Ohms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 33 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 330 mOhms ±5% 10W Chip Resistor 3014 J-Lead Pulse Withstanding Wirewound | |
| 330 mOhms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 330 Ohms ±5% 10W Chip Resistor 3014 J-Lead Non-Inductive, Pulse Withstanding Wirewound | |
| 330 Ohms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 330 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 39 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 39 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 390 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 4.7 kOhms ±5% 10W Chip Resistor 3014 J-Lead Pulse Withstanding Wirewound | |
| 4.7 kOhms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 4.7 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 4.7 Ohms ±5% 10W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 4.7 Ohms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 400 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 43 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 47 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 47 Ohms ±5% 10W Chip Resistor 3014 J-Lead Pulse Withstanding Wirewound | |
| 47 Ohms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 47 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 470 mOhms ±5% 10W Chip Resistor 3014 J-Lead Pulse Withstanding Wirewound | |
| 470 mOhms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 470 Ohms ±5% 10W Chip Resistor 3014 J-Lead Non-Inductive, Pulse Withstanding Wirewound | |
| 470 Ohms ±5% 10W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 470 Ohms ±5% 110W Wirewound Chassis Mount Resistor | |
| 470 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 499 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.1 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 500 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 500 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 500 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 500 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 505 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 510 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 510 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 511 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 511 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 511 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 523 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 536 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 549 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 56 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 56 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 560 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 562 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 562 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 590 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.8 kOhms ±5% 10W Chip Resistor 3014 J-Lead Pulse Withstanding Wirewound | |
| 6.8 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 6.8 Ohms ±5% 10W Chip Resistor 3014 J-Lead Pulse Withstanding Wirewound | |
| 6.8 Ohms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 6.8 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 600 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 604 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 604 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 610 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 619 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 620 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 64 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 645 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 649 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 665 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 68 Ohms ±5% 10W Chip Resistor 3014 J-Lead Pulse Withstanding Wirewound | |
| 68 Ohms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 680 mOhms ±5% 10W Chip Resistor 3014 J-Lead Pulse Withstanding Wirewound | |
| 680 mOhms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 680 Ohms ±5% 10W Chip Resistor 3014 J-Lead Non-Inductive, Pulse Withstanding Wirewound | |
| 680 Ohms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 681 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 689 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 698 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7 WATTS WIREWOUND SMD 10 OHMS 5% | |
| 7 WATTS WIREWOUND SMD 4.7 OHMS 5 | |
| 700 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 715 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 732 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 740 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 741 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 75 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 75 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 750 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 768 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 787 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 787 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.2 kOhms ±5% 10W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 8.2 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 8.2 Ohms ±5% 10W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 8.2 Ohms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 8.2 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 800 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 806 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 806 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 82 kOhms ±5% 95W Wirewound Chassis Mount Resistor | |
| 82 Ohms ±1% 5W Chip Resistor 8230 J-Lead Pulse Withstanding Wirewound | |
| 82 Ohms ±5% 10W Chip Resistor 3014 J-Lead Pulse Withstanding Wirewound | |
| 82 Ohms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 820 mOhms ±5% 10W Chip Resistor 3014 J-Lead Pulse Withstanding Wirewound | |
| 820 mOhms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 820 Ohms ±5% 10W Chip Resistor 3014 J-Lead Non-Inductive, Pulse Withstanding Wirewound | |
| 820 Ohms ±5% 7W Chip Resistor Nonstandard Pulse Withstanding Wirewound | |
| 820 Ohms ±5% 95W Wirewound Chassis Mount Resistor | |
| 825 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 825 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 866 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 887 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 900 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 909 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 909 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 950 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 953 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 976 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |