Vishay Intertechnology, Inc. RES 0.15 OHM 3W 1% WW AXIAL RWR89SR150FSS70

Description
RES 0.15ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.15ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 3W 1% WW AXIAL - RWR89SR150FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 3W 1% WW AXIAL
RWR89SR150FSS70
RES 0.15 OHM 3W 1% WW AXIAL RWR89SR150FSS70
RES 0.15ohm 3W 1% WW AXIAL

RES 0.15ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR150FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR150FSS70
Wirewound Resistors 3110-RWR89SR150FSS70
ESS-2B .15 1% RWR89SR150FS S70

ESS-2B .15 1% RWR89SR150FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR150FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR150FSS70-ND
Through Hole Resistors RWR89SR150FSS70-ND
150 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C5286 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C5286
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C5286
Resistor,Metal Alloy,0.15Ohms,1+/-% Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.15Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89SR150FSS70 3110-RWR89SR150FSS70 RWR89SR150FSS70-ND 64C5286
Product Name RES 0.15 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details