DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2800 2830 2840 2850 2860 2870 2880 2886 2887 2888 2889 2890 2891 2892 2893 2894 2895 2896 2897 2898 2900 2910 2920 2930 2940 2950 3000 3050 3100 3150 3200 3235
Product Name Notes
100 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
100 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
110 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
115 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
121 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
124 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
130 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
130 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
133 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
7.15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
7.5 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
7.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
7.68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
7.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
71.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
72.3 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
73.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
732 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
75 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
750 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
76.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
768 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
77.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
78.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
787 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.25 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.45 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.66 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
80 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
80.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
800 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
806 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
806 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
81.6 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
82 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
820 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
820 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
825 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
84.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
845 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
86.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
866 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
88.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
887 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
89.8 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
898 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.09 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.09 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.31 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.42 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.53 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.76 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.76 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
90 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
90.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
900 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
909 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
909 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
92 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
93.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
931 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
95.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
953 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
963 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
97.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
976 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 82 OHM 3W 1% WW AXIAL
RES WW 8OHM .1% 3W

<< Prev Next >>