Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR137FRB12

Description
137 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
137 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR137FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR137FRB12-ND
Through Hole Resistors RWR89SR137FRB12-ND
137 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

137 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.137 OHM 3W 1% WW AXIAL - RWR89SR137FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.137 OHM 3W 1% WW AXIAL
RWR89SR137FRB12
RES 0.137 OHM 3W 1% WW AXIAL RWR89SR137FRB12
RES 0.137ohm 3W 1% WW AXIAL

RES 0.137ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR137FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR137FRB12
Wirewound Resistors 3110-RWR89SR137FRB12
ESS-2B .137 1% RWR89SR137FR B12

ESS-2B .137 1% RWR89SR137FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR137FRB12-ND RWR89SR137FRB12 3110-RWR89SR137FRB12
Product Name Through Hole Resistors RES 0.137 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1370 ohms 0.1370 ohms 0.1370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers