Manufacturer: IXYS
Win Source Part Number: 050331-CLA50E1200HB
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 75mA
Voltage - Off State: 1200V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 50mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 50A
Current - On State (It (RMS)) (Max): 79A
Current - Off State (Max): 50μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 590A
SCR Type: Standard Recovery
Family Name: CLA50E1200HB
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: TO-247AD
Alternative Parts (Cross-Reference): TN5050H-12WY ;
Introduction Date: February 13, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
SCR 1.2kV 79A Standard Recovery Through Hole TO-247AD
SCR 1.2KV 79A TO247AD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 050331-CLA50E1200HB | CLA50E1200HB-ND | CLA50E1200HB | CLA50E1200HB | CLA50E1200HB |
| Product Name | SCRs - Single - CLA50E1200HB | SCRs | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR |