onsemi SCRs - Single - 2N6394 2N6394

Description
Manufacturer: ON Semiconductor Win Source Part Number: 906284-2N6394 Operating Temperature Range: -40°C ~ 125°C Features: SCR 50 V 12 A Standard Recovery Through Hole TO-220AB Package: Bulk Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: 2N6394 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 906284-2N6394 Operating Temperature Range: -40°C ~ 125°C Features: SCR 50 V 12 A Standard Recovery Through Hole TO-220AB Package: Bulk Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: 2N6394 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - 2N6394 - 906284-2N6394 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 2N6394
906284-2N6394
SCRs - Single - 2N6394 906284-2N6394
Manufacturer: ON Semiconductor Win Source Part Number: 906284-2N6394 Operating Temperature Range: -40°C ~ 125°C Features: SCR 50 V 12 A Standard Recovery Through Hole TO-220AB Package: Bulk Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: 2N6394 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 906284-2N6394
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 50 V 12 A Standard Recovery Through Hole TO-220AB
Package: Bulk
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: 2N6394
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
SCRs - 2N6394-ND - DigiKey
Thief River Falls, MN, United States
SCR 50V 12A Standard Recovery Through Hole TO-220AB

SCR 50V 12A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 2N6394 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N6394
Discrete Semiconductor Products - Thyristors - SCRs 2N6394
SCR 50V 12A TO220AB

SCR 50V 12A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 906284-2N6394 2N6394-ND 2N6394
Product Name SCRs - Single - 2N6394 SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Scr Thyristor, 1.8Kv, 240A Rohs Compliant Infineon - 42AH2125 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
B-2 and B-2T Series SCR/Diode Module - B523FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details