Zilog Discrete Semiconductor Products - Thyristors - SCRs CLA30E1200PC-TRL

Description
Win Source Part Number: 982379-CLA30E1200PC- TRL Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 60 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 30 mA Voltage - On State (Vtm) (Max): 1.59 V Current - On State (It (AV)) (Max): 30 A Current - On State (It (RMS)) (Max): 47 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 325A SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AA Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Other Names: CLA30E1200PC,CLA30E1 200PC-ND Base Product Number: CLA30
Request a Quote Datasheet
Description
Win Source Part Number: 982379-CLA30E1200PC- TRL Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 60 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 30 mA Voltage - On State (Vtm) (Max): 1.59 V Current - On State (It (AV)) (Max): 30 A Current - On State (It (RMS)) (Max): 47 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 325A SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AA Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Other Names: CLA30E1200PC,CLA30E1 200PC-ND Base Product Number: CLA30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 982379-CLA30E1200PC-TRL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
982379-CLA30E1200PC-TRL
Discrete Semiconductor Products - Thyristors - SCRs 982379-CLA30E1200PC-TRL
Win Source Part Number: 982379-CLA30E1200PC- TRL Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 60 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 30 mA Voltage - On State (Vtm) (Max): 1.59 V Current - On State (It (AV)) (Max): 30 A Current - On State (It (RMS)) (Max): 47 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 325A SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AA Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Other Names: CLA30E1200PC,CLA30E1 200PC-ND Base Product Number: CLA30

Win Source Part Number: 982379-CLA30E1200PC-TRL
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 60 mA
Voltage - Off State: 1.2 kV
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 30 mA
Voltage - On State (Vtm) (Max): 1.59 V
Current - On State (It (AV)) (Max): 30 A
Current - On State (It (RMS)) (Max): 47 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 325A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AA
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: IXYS
Other Names: CLA30E1200PC,CLA30E1200PC-ND
Base Product Number: CLA30

Buy Now Datasheet
SCRs - 238-CLA30E1200PC-TRLTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 47A Standard Recovery Surface Mount TO-263AA

SCR 1.2kV 47A Standard Recovery Surface Mount TO-263AA

Buy Now Datasheet
SCRs - 238-CLA30E1200PC-TRLCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2KV 47A TO-263AA

SCR 1.2KV 47A TO-263AA

Buy Now Datasheet
SCRs - 238-CLA30E1200PC-TRLDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2KV 47A TO-263AA

SCR 1.2KV 47A TO-263AA

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
CLA30E1200PC-TRL
Discrete Semiconductor Products - Thyristors - SCRs CLA30E1200PC-TRL
SCR 1.2KV 47A TO263

SCR 1.2KV 47A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors
Product Number 982379-CLA30E1200PC-TRL 238-CLA30E1200PC-TRLTR-ND CLA30E1200PC-TRL
Product Name Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B651-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1954611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details