Littelfuse, Inc. Low Power SCR up to 1200V 2N6397G

Description
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Pb-Free Packages are Available
Request a Quote Datasheet
Description
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Pb-Free Packages are Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - 2N6397G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
2N6397G
Low Power SCR up to 1200V 2N6397G
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Pb-Free Packages are Available

This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Pb-Free Packages are Available

Supplier's Site Datasheet
SCRs - 2N6397GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 12A Standard Recovery Through Hole TO-220AB

SCR 400V 12A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
SCRs - Single - 2N6397G - 762295-2N6397G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 2N6397G
762295-2N6397G
SCRs - Single - 2N6397G 762295-2N6397G
Manufacturer: Littelfuse Inc. Win Source Part Number: 762295-2N6397G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz SCR Type: Standard Recovery Family Name: 2N6397 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 30mA Current - Hold (Ih) (Maximum): 50mA Voltage - On State (Vtm) (Maximum): 2.2V Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): TYN408G; TYN408GRG; SF5G48; ; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 762295-2N6397G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz
SCR Type: Standard Recovery
Family Name: 2N6397
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 30mA
Current - Hold (Ih) (Maximum): 50mA
Voltage - On State (Vtm) (Maximum): 2.2V
Current - Off State (Maximum): 10μA
Alternative Parts (Cross-Reference): TYN408G; TYN408GRG; SF5G48; ;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCR 400V 12A TO220AB

SCR 400V 12A TO220AB

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 18710969 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
18710969
Thyristor/SCR/Triac/Diac/Alternistor 18710969
DISCONTINUED BY MANUFACTURER, REVERSE BLOCKING THYRISTOR, BREAKOVER CURRENT IBO MAX.: 100 A, RATED REPETITIVE OFF-STATE VOLTAGE: 400 V, OFF-STATE LEAKAGE CURRENT: 10 UA, FORWARD VOLTAGE: 2.2 V, GATE TRIGGER VOLTAGE: 1.5 V, GATE TRIGGER CURRENT: 30 MA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REVERSE BLOCKING THYRISTOR, BREAKOVER CURRENT IBO MAX.: 100 A, RATED REPETITIVE OFF-STATE VOLTAGE: 400 V, OFF-STATE LEAKAGE CURRENT: 10 UA, FORWARD VOLTAGE: 2.2 V, GATE TRIGGER VOLTAGE: 1.5 V, GATE TRIGGER CURRENT: 30 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
SCRs THY 12A 400V SCR

SCRs THY 12A 400V SCR

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 2N6397G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N6397G
Discrete Semiconductor Products - Thyristors - SCRs 2N6397G
SCR 400V 12A TO220AB

SCR 400V 12A TO220AB

Supplier's Site
Scr Thyristor, 12A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 26K5321 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 12A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
26K5321
Scr Thyristor, 12A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 26K5321
SCR THYRISTOR, 12A, 400V, TO-220AB; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:30mA; Average On State Current:7.5A; On State RMS Current:12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 12A, 400V, TO-220AB; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:30mA; Average On State Current:7.5A; On State RMS Current:12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ODG (Origin Data Global) Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 2N6397G 2N6397GOS-ND 762295-2N6397G 2N6397G 18710969 2N6397G 2N6397G 26K5321
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - 2N6397G SCRs Thyristor/SCR/Triac/Diac/Alternistor SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 12A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
VDRM 400 volts 400 volts 400 volts
IGT 30 mA
VGT 1.5 volts
IT(RMS) 12 amps 12 amps
Thyristor Type SCR SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data