WeEn Semiconductors SCRs BT169GEP

Description
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 1740-1471-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1376634-BT169GEP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1376634-BT169GEP
Discrete Semiconductor Products - Thyristors - SCRs 1376634-BT169GEP
Win Source Part Number: 1376634-BT169GEP Category: Discrete Semiconductor Products - Thyristors - SCRs Temperature Range - Operating: 125°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: WeEn Semiconductors Package: Bulk Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Base Product Number: BT169 Mounting Type: Through Hole HTSUS: 8541.30.0080 ECCN: EAR99 Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 800 mA Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A Current - Gate Trigger (Igt) (Max): 200 µA Current - Hold (Ih) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 500 mA Current - Off State (Max): 100 µA SCR Type: Sensitive Gate

Win Source Part Number: 1376634-BT169GEP
Category: Discrete Semiconductor Products - Thyristors - SCRs
Temperature Range - Operating: 125°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: WeEn Semiconductors
Package: Bulk
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Base Product Number: BT169
Mounting Type: Through Hole
HTSUS: 8541.30.0080
ECCN: EAR99
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 800 mA
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A
Current - Gate Trigger (Igt) (Max): 200 µA
Current - Hold (Ih) (Max): 5 mA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 500 mA
Current - Off State (Max): 100 µA
SCR Type: Sensitive Gate

Buy Now Datasheet
SCR 600V 800MA TO92-3

SCR 600V 800MA TO92-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BT169GEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT169GEP
Discrete Semiconductor Products - Thyristors - SCRs BT169GEP
SCR 600V 800MA TO92-3

SCR 600V 800MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
SCRs BT169G/TO-92/STANDAR D MARKING

SCRs BT169G/TO-92/STANDARD MARKING

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1740-1471-ND 1376634-BT169GEP BT169GEP BT169GEP BT169GEP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B674-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT270N16KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details