Renesas Electronics Corporation SCRs CR12CM-12B#BB0

Description
SCR 600V 18.8A Standard Recovery Through Hole TO-220-3
Request a Quote Datasheet
Description
SCR 600V 18.8A Standard Recovery Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - CR12CM-12B#BB0-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 18.8A Standard Recovery Through Hole TO-220-3

SCR 600V 18.8A Standard Recovery Through Hole TO-220-3

Buy Now Datasheet
SCRs - Single - CR12CM-12B#BB0 - 771750-CR12CM-12B#BB0 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CR12CM-12B#BB0
771750-CR12CM-12B#BB0
SCRs - Single - CR12CM-12B#BB0 771750-CR12CM-12B#BB0
Manufacturer: Renesas Electronics America Win Source Part Number: 771750-CR12CM-12B#BB 0 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C Package: TO-220-3 Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 360A @ 60Hz SCR Type: Standard Recovery Family Name: CR12CM-12B Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 18.8A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 30mA Current - Hold (Ih) (Maximum): 15mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 12A Current - Off State (Maximum): 2mA Alternative Parts (Cross-Reference): CR20F-12; CR20EY-12; CR12CM-12B#B00; CR12CM-12B#BH0; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 771750-CR12CM-12B#BB0
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C
Package: TO-220-3
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 360A @ 60Hz
SCR Type: Standard Recovery
Family Name: CR12CM-12B
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 18.8A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 30mA
Current - Hold (Ih) (Maximum): 15mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 12A
Current - Off State (Maximum): 2mA
Alternative Parts (Cross-Reference): CR20F-12; CR20EY-12; CR12CM-12B#B00; CR12CM-12B#BH0;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Thyristors Thyristors
Product Number CR12CM-12B#BB0-ND 771750-CR12CM-12B#BB0
Product Name SCRs SCRs - Single - CR12CM-12B#BB0
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC03DJM-Z-AZ - 859201-AC03DJM-Z-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
EUPC Standard SCR - TT215N22KOF - Galco Industrial Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details
Thyristors - 9056071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details