WeEn Semiconductors SCRs - Single - BT169B,126 BT169B,126

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 770475-BT169B,126 Packaging: Tape in Box Mounting Style: Through Hole Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Voltage - Off State: 200V Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A SCR Type: Sensitive Gate Family Name: BT169B Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 500mA Current - Off State (Maximum): 100μA Alternative Parts (Cross-Reference): MCR100-4RLRMG; BT149B,126; BRX47-18R H; BRX47 H; Introduction Date: August 05, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 770475-BT169B,126 Packaging: Tape in Box Mounting Style: Through Hole Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Voltage - Off State: 200V Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A SCR Type: Sensitive Gate Family Name: BT169B Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 500mA Current - Off State (Maximum): 100μA Alternative Parts (Cross-Reference): MCR100-4RLRMG; BT149B,126; BRX47-18R H; BRX47 H; Introduction Date: August 05, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - BT169B,126 - 770475-BT169B,126 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BT169B,126
770475-BT169B,126
SCRs - Single - BT169B,126 770475-BT169B,126
Manufacturer: WeEn Semiconductors Win Source Part Number: 770475-BT169B,126 Packaging: Tape in Box Mounting Style: Through Hole Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Voltage - Off State: 200V Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A SCR Type: Sensitive Gate Family Name: BT169B Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 500mA Current - Off State (Maximum): 100μA Alternative Parts (Cross-Reference): MCR100-4RLRMG; BT149B,126; BRX47-18R H; BRX47 H; Introduction Date: August 05, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770475-BT169B,126
Packaging: Tape in Box
Mounting Style: Through Hole
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Voltage - Off State: 200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A
SCR Type: Sensitive Gate
Family Name: BT169B
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - On State (It (AV)) (Maximum): 500mA
Current - Off State (Maximum): 100μA
Alternative Parts (Cross-Reference): MCR100-4RLRMG; BT149B,126; BRX47-18R H; BRX47 H;
Introduction Date: August 05, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - 1740-BT169B126CT-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 800MA TO-92-3

SCR 200V 800MA TO-92-3

Buy Now Datasheet
SCRs - 1740-BT169B,126TB-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 800mA Sensitive Gate Through Hole TO-92-3

SCR 200V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BT169B,126 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT169B,126
Discrete Semiconductor Products - Thyristors - SCRs BT169B,126
SCR 200V 800MA TO92-3

SCR 200V 800MA TO92-3

Supplier's Site
Thyristor, 200V, 0.8A, To-92 Rohs Compliant Ween Semiconductors - 53AH6752 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 200V, 0.8A, To-92 Rohs Compliant Ween Semiconductors
53AH6752
Thyristor, 200V, 0.8A, To-92 Rohs Compliant Ween Semiconductors 53AH6752
THYRISTOR, 200V, 0.8A, TO-92 ROHS COMPLIANT: YES

THYRISTOR, 200V, 0.8A, TO-92 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 770475-BT169B,126 1740-BT169B126CT-ND BT169B,126 53AH6752
Product Name SCRs - Single - BT169B,126 SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor, 200V, 0.8A, To-92 Rohs Compliant Ween Semiconductors
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1800N42TOFPRXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 4200 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B611-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1954649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details