WeEn Semiconductors SCRs BT151S-650SJ

Description
SCR 650V 12A Sensitive Gate Surface Mount DPAK
Request a Quote Datasheet
Description
SCR 650V 12A Sensitive Gate Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - BT151S-650SJ-ND - DigiKey
Thief River Falls, MN, United States
SCR 650V 12A Sensitive Gate Surface Mount DPAK

SCR 650V 12A Sensitive Gate Surface Mount DPAK

Buy Now Datasheet
SCRs - Single - BT151S-650SJ - 913650-BT151S-650SJ - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BT151S-650SJ
913650-BT151S-650SJ
SCRs - Single - BT151S-650SJ 913650-BT151S-650SJ
Manufacturer: WeEn Semiconductors Win Source Part Number: 913650-BT151S-650SJ Operating Temperature Range: 125°C (TJ) Features: SCR 650 V 12 A Sensitive Gate Surface Mount DPAK Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Family Name: BT151 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8541.30.0080 Other Part Number: 934068518118, BT151S-650S

Manufacturer: WeEn Semiconductors
Win Source Part Number: 913650-BT151S-650SJ
Operating Temperature Range: 125°C (TJ)
Features: SCR 650 V 12 A Sensitive Gate Surface Mount DPAK
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Family Name: BT151
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8541.30.0080
Other Part Number: 934068518118, BT151S-650S

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BT151S-650SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT151S-650SJ
Discrete Semiconductor Products - Thyristors - SCRs BT151S-650SJ
SCR 650V 12A DPAK

SCR 650V 12A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number BT151S-650SJ-ND 913650-BT151S-650SJ BT151S-650SJ
Product Name SCRs SCRs - Single - BT151S-650SJ Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010072 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details
Optoisolators - Triac, SCR Output - FODM3021R1 - 872187-FODM3021R1 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details