Littelfuse, Inc. SCRs EC103MRP

Description
SCR 600V 800mA Sensitive Gate Through Hole TO-92
Request a Quote Datasheet
Description
SCR 600V 800mA Sensitive Gate Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - EC103MRP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Through Hole TO-92

SCR 600V 800mA Sensitive Gate Through Hole TO-92

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 600V .8A 200uA

SCRs 600V .8A 200uA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - EC103MRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
EC103MRP
Discrete Semiconductor Products - Thyristors - SCRs EC103MRP
SCR 600V 800MA TO92

SCR 600V 800MA TO92

Supplier's Site
Scr Thyristor, 600V; Peak Repetitive Off State Voltage Littelfuse - 71J0652 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 600V; Peak Repetitive Off State Voltage Littelfuse
71J0652
Scr Thyristor, 600V; Peak Repetitive Off State Voltage Littelfuse 71J0652
SCR THYRISTOR, 600V; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; No. of Pins:3Pins; Peak Non Repetitive Surge Current:16A; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 600V; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; No. of Pins:3Pins; Peak Non Repetitive Surge Current:16A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number EC103MRP-ND EC103MRP EC103MRP 71J0652
Product Name SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 600V; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
VDRM 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - FODM3052R2V - 872192-FODM3052R2V - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T3160N16TOF VT - T3160N16TOF VT - Infineon Technologies AG
Specs
Package Type BG-T11126K-1
Standards and Certifications RoHS
VDRM 1600 volts
View Details
2 suppliers
Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details