WeEn Semiconductors SCRs BT169D/01,112

Description
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 1740-1266-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3

SCR 400V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1324955-BT169D/01,112 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1324955-BT169D/01,112
Discrete Semiconductor Products - Thyristors - SCRs 1324955-BT169D/01,112
Manufacturer: WeEn Semiconductors Win Source Part Number: 1324955-BT169D/01,11 2 Category: Discrete Semiconductor Products>Thyristors - SCRs Packaging: Bulk Standard Package: 5,000 Mounting: Through Hole Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 500 mA Current - On State (It (RMS)) (Max): 800 mA Current - Off State (Max): 100 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A SCR Type: Sensitive Gate Supplier Device Package: TO-92-3 Case / Package: TO-226-3, TO-92-3 (TO-226AA) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: 934019180112,1740-12 66-2-ND,568-11723-ND ,1740-1266,568-11723 -5,1740-1266-2,BT169 D/01,112-ND,568-1172 3-5-ND Base Product Number: BT169 RoHS Status: RoHS Compliant

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1324955-BT169D/01,112
Category: Discrete Semiconductor Products>Thyristors - SCRs
Packaging: Bulk
Standard Package: 5,000
Mounting: Through Hole
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 500 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Off State (Max): 100 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A
SCR Type: Sensitive Gate
Supplier Device Package: TO-92-3
Case / Package: TO-226-3, TO-92-3 (TO-226AA)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: 934019180112,1740-1266-2-ND,568-11723-ND,1740-1266,568-11723-5,1740-1266-2,BT169D/01,112-ND,568-11723-5-ND
Base Product Number: BT169
RoHS Status: RoHS Compliant

Buy Now Datasheet
SCR 400V 800MA TO92-3

SCR 400V 800MA TO92-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BT169D/01,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT169D/01,112
Discrete Semiconductor Products - Thyristors - SCRs BT169D/01,112
SCR 400V 800MA TO92-3

SCR 400V 800MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 1740-1266-ND 1324955-BT169D/01,112 BT169D/01,112 BT169D/01,112
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T430N14TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 1800 volts
View Details
Optoisolators - Triac, SCR Output - MOC3020TVM - 885517-MOC3020TVM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type DIP; 6-DIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1857HD1200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details