SCR 1.2kV 400A Standard Recovery Chassis Mount Press-Pak (Pow-R-Disc)
THYRISTOR, 250A, 1.2KV, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:400A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
SCR 1.2KV 400A PRESS-PAK
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 835-1069-ND | 48F7237 | C380PB | C380PB |
| Product Name | SCRs | Thyristor, 250A, 1.2Kv, To-200Ab; Scr Module Type Powerex | PRX Phase Control | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-200AB, A-PUK | TO-200AB, A-PUK | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |