WeEn Semiconductors SCRs - Single - BT151U-800C,127 BT151U-800C,127

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 770466-BT151U-800C,1 27 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-251-3 Short Leads, IPak, TO-251AA Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 110A SCR Type: Standard Recovery Family Name: BT151U-800C Categories: Discrete Semiconductor Products Manufacturer Package: I-Pak Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 15mA Current - Hold (Ih) (Maximum): 20mA Voltage - On State (Vtm) (Maximum): 1.75V Current - On State (It (AV)) (Maximum): 7.5A Current - Off State (Maximum): 500μA Alternative Parts (Cross-Reference): BT151U-800C; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3,750
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 770466-BT151U-800C,1 27 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-251-3 Short Leads, IPak, TO-251AA Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 110A SCR Type: Standard Recovery Family Name: BT151U-800C Categories: Discrete Semiconductor Products Manufacturer Package: I-Pak Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 15mA Current - Hold (Ih) (Maximum): 20mA Voltage - On State (Vtm) (Maximum): 1.75V Current - On State (It (AV)) (Maximum): 7.5A Current - Off State (Maximum): 500μA Alternative Parts (Cross-Reference): BT151U-800C; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3,750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - BT151U-800C,127 - 770466-BT151U-800C,127 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BT151U-800C,127
770466-BT151U-800C,127
SCRs - Single - BT151U-800C,127 770466-BT151U-800C,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 770466-BT151U-800C,1 27 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-251-3 Short Leads, IPak, TO-251AA Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 110A SCR Type: Standard Recovery Family Name: BT151U-800C Categories: Discrete Semiconductor Products Manufacturer Package: I-Pak Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 15mA Current - Hold (Ih) (Maximum): 20mA Voltage - On State (Vtm) (Maximum): 1.75V Current - On State (It (AV)) (Maximum): 7.5A Current - Off State (Maximum): 500μA Alternative Parts (Cross-Reference): BT151U-800C; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3,750

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770466-BT151U-800C,127
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-251-3 Short Leads, IPak, TO-251AA
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 110A
SCR Type: Standard Recovery
Family Name: BT151U-800C
Categories: Discrete Semiconductor Products
Manufacturer Package: I-Pak
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 15mA
Current - Hold (Ih) (Maximum): 20mA
Voltage - On State (Vtm) (Maximum): 1.75V
Current - On State (It (AV)) (Maximum): 7.5A
Current - Off State (Maximum): 500μA
Alternative Parts (Cross-Reference): BT151U-800C;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3,750

Buy Now Datasheet
SCRs - BT151U-800C,127-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12A Standard Recovery Through Hole I-PAK

SCR 800V 12A Standard Recovery Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BT151U-800C,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT151U-800C,127
Discrete Semiconductor Products - Thyristors - SCRs BT151U-800C,127
SCR 800V 12A IPAK

SCR 800V 12A IPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 770466-BT151U-800C,127 BT151U-800C,127-ND BT151U-800C,127
Product Name SCRs - Single - BT151U-800C,127 SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - STT800N18P55XPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B521F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2628391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details