IXYS Corporation SCRs CMA80E1600HB

Description
SCR 1.6kV 126A Standard Recovery Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
SCR 1.6kV 126A Standard Recovery Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 238-CMA80E1600HB-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.6kV 126A Standard Recovery Through Hole TO-247 (IXTH)

SCR 1.6kV 126A Standard Recovery Through Hole TO-247 (IXTH)

Buy Now Datasheet
SCRs - Single - CMA80E1600HB - 866889-CMA80E1600HB - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CMA80E1600HB
866889-CMA80E1600HB
SCRs - Single - CMA80E1600HB 866889-CMA80E1600HB
Manufacturer: IXYS Win Source Part Number: 866889-CMA80E1600HB Series: CMA80E1600HB Operating Temperature Range: -40°C ~ 150°C (TJ) Features: SCR 1.6 kV 126 A Standard Recovery Through Hole TO-247 (IXTH) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: CMA80 Categories: Discrete Semiconductor Products Case / Package: TO-247 (IXTH) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 30 Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: IXYS
Win Source Part Number: 866889-CMA80E1600HB
Series: CMA80E1600HB
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: SCR 1.6 kV 126 A Standard Recovery Through Hole TO-247 (IXTH)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: CMA80
Categories: Discrete Semiconductor Products
Case / Package: TO-247 (IXTH)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 30
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs PWR THYRISTOR -SCR TO-247AD

SCRs PWR THYRISTOR -SCR TO-247AD

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - CMA80E1600HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
CMA80E1600HB
Discrete Semiconductor Products - Thyristors - SCRs CMA80E1600HB
SCR 1.6KV 126A TO247

SCR 1.6KV 126A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 238-CMA80E1600HB-ND 866889-CMA80E1600HB CMA80E1600HB CMA80E1600HB
Product Name SCRs SCRs - Single - CMA80E1600HB SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8KM-12LA-1AS#X2 - 913119-BCR8KM-12LA-1AS#X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1220N26TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 2800 volts
View Details
Thyristors - 9056037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
B-2 and B-2T Series SCR/Diode Module - B622F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details