IXYS Corporation SCRs CNA30E2200FB

Description
SCR 2.2kV 47A Standard Recovery Through Hole ISOPLUS i4-PAC™
Request a Quote Datasheet
Description
SCR 2.2kV 47A Standard Recovery Through Hole ISOPLUS i4-PAC™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 238-CNA30E2200FB-ND - DigiKey
Thief River Falls, MN, United States
SCR 2.2kV 47A Standard Recovery Through Hole ISOPLUS i4-PAC™

SCR 2.2kV 47A Standard Recovery Through Hole ISOPLUS i4-PAC™

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1052851-CNA30E2200FB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1052851-CNA30E2200FB
Discrete Semiconductor Products - Thyristors - SCRs 1052851-CNA30E2200FB
Win Source Part Number: 1052851-CNA30E2200FB Category: Discrete Semiconductor Products>Thyristors - SCRs Series: CNA30E2200FB Package: Tube Standard Package: 25 Current - Hold (Ih) (Max): 300 mA Voltage - Off State: 2.2 kV Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 250 mA Voltage - On State (Vtm) (Max): 3 V Current - On State (It (AV)) (Max): 30 A Current - On State (It (RMS)) (Max): 47 A Current - Off State (Max): 50 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 200A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: i4-Pac™-5 (3 Leads) Supplier Device Package: ISOPLUS i4-PAC™ Temperature Range - Operating: -10°C ~ 70°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Other Names: 238-CNA30E2200FB Base Product Number: CNA30

Win Source Part Number: 1052851-CNA30E2200FB
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: CNA30E2200FB
Package: Tube
Standard Package: 25
Current - Hold (Ih) (Max): 300 mA
Voltage - Off State: 2.2 kV
Voltage - Gate Trigger (Vgt) (Max): 2.5 V
Current - Gate Trigger (Igt) (Max): 250 mA
Voltage - On State (Vtm) (Max): 3 V
Current - On State (It (AV)) (Max): 30 A
Current - On State (It (RMS)) (Max): 47 A
Current - Off State (Max): 50 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: i4-Pac™-5 (3 Leads)
Supplier Device Package: ISOPLUS i4-PAC™
Temperature Range - Operating: -10°C ~ 70°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: IXYS
Other Names: 238-CNA30E2200FB
Base Product Number: CNA30

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
CNA30E2200FB
Discrete Semiconductor Products - Thyristors - SCRs CNA30E2200FB
SCR 2.2KV 47A I4-PAC

SCR 2.2KV 47A I4-PAC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors
Product Number 238-CNA30E2200FB-ND 1052851-CNA30E2200FB CNA30E2200FB
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2563N80TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
IT(RMS) 3600 amps
View Details
Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B523-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details