Manufacturer: Renesas Electronics America
Win Source Part Number: 771758-CR5AS-12A#B01
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 90A @ 60Hz
SCR Type: Sensitive Gate
Family Name: CR5AS-12A#B01
Categories: Discrete Semiconductor Products
Manufacturer Package: MP-3A
Current - On State (It (RMS)) (Maximum): 7.8A
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 100μA
Current - Hold (Ih) (Maximum): 3.5mA
Voltage - On State (Vtm) (Maximum): 1.8V
Current - On State (It (AV)) (Maximum): 5A
Current - Off State (Maximum): 1mA
Alternative Parts (Cross-Reference): CR5AS-12A-T13#B01;
Introduction Date: April 10, 2011
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
SCR 600V 7.8A Sensitive Gate Surface Mount MP-3A
SCR 600V 7.8A MP3A
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | 771758-CR5AS-12A#B01 | CR5AS-12A#B01-ND | CR5AS-12A#B01 | CR5AS-12A#B01 |
| Product Name | SCRs - Single - CR5AS-12A#B01 | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Package Type | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | ||
| VDRM | 600 volts | 600 volts | ||
| ITSM | 7.8 amps | |||
| IGT | 0.1000 mA | |||
| VGT | 0.8000 volts |