SCR 600V 39.3A Standard Recovery Through Hole TO-3PFM
Manufacturer: Renesas Electronics America
Win Source Part Number: 771754-CR25RM-12D#B0
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C
Package: TO-3PFM, SC-93-3
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 360A @ 50Hz
SCR Type: Standard Recovery
Family Name: CR25RM-12D
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PFM
Current - On State (It (RMS)) (Maximum): 39.3A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 30mA
Current - Hold (Ih) (Maximum): 15mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 25A
Current - Off State (Maximum): 2mA
Alternative Parts (Cross-Reference): CR20F-12; CR20EY-12; CR25RM-12D#B01; CR25RM-12D;
Introduction Date: July 06, 2008
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
SCR 600V 39.3A TO3PFM
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors | Thyristors |
| Product Number | CR25RM-12D#B00-ND | 771754-CR25RM-12D#B00 | CR25RM-12D#B00 | CR25RM-12D#B00 |
| Product Name | SCRs | SCRs - Single - CR25RM-12D#B00 | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | ||
| Package Type | TO-220; TO-220-3 Full Pack | TO-3PFM, SC-93-3 | TO-220-3 Full Pack | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| VDRM | 600 volts | 600 volts | ||
| ITSM | 39.3 amps |