Renesas Electronics Corporation SCRs CRD5AS-12B-T13#B00

Description
SCR 600V 7.8A Sensitive Gate Surface Mount MP-3A
Request a Quote Datasheet
Description
SCR 600V 7.8A Sensitive Gate Surface Mount MP-3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - CRD5AS-12B-T13#B00-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 7.8A Sensitive Gate Surface Mount MP-3A

SCR 600V 7.8A Sensitive Gate Surface Mount MP-3A

Buy Now Datasheet
SCRs - Single - CRD5AS-12B-T13#B00 - 867243-CRD5AS-12B-T13#B00 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CRD5AS-12B-T13#B00
867243-CRD5AS-12B-T13#B00
SCRs - Single - CRD5AS-12B-T13#B00 867243-CRD5AS-12B-T13#B00
Manufacturer: Renesas Electronics America Win Source Part Number: 867243-CRD5AS-12B-T1 3#B00 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: SCR 600 V 7.8 A Sensitive Gate Surface Mount MP-3A Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Family Name: CRD5AS-12 Categories: Discrete Semiconductor Products Case / Package: MP-3A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: Renesas Electronics America
Win Source Part Number: 867243-CRD5AS-12B-T13#B00
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: SCR 600 V 7.8 A Sensitive Gate Surface Mount MP-3A
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Family Name: CRD5AS-12
Categories: Discrete Semiconductor Products
Case / Package: MP-3A
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
CRD5AS-12B-T13#B00
Discrete Semiconductor Products - Thyristors - SCRs CRD5AS-12B-T13#B00
SCR 600V 7.8A MP3A

SCR 600V 7.8A MP3A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors
Product Number CRD5AS-12B-T13#B00-ND 867243-CRD5AS-12B-T13#B00 CRD5AS-12B-T13#B00
Product Name SCRs SCRs - Single - CRD5AS-12B-T13#B00 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T730N42TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 4200 volts
View Details
Thyristors - 9056071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 300 volts
View Details