Vishay Intertechnology, Inc. SCRs 12TTS08S

Description
SCR 800V 12.5A Standard Recovery Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
SCR 800V 12.5A Standard Recovery Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 12TTS08S-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12.5A Standard Recovery Surface Mount TO-263AB (D²PAK)

SCR 800V 12.5A Standard Recovery Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
SCRs - Single - 12TTS08S - 1121249-12TTS08S - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 12TTS08S
1121249-12TTS08S
SCRs - Single - 12TTS08S 1121249-12TTS08S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121249-12TTS08S Packaging: Tube Mounting Style: SMD Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 140A at 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - On State (It (RMS)) (Maximum): 12.5A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 15mA Current - Hold (Ih) (Maximum): 30mA Voltage - On State (Vtm) (Maximum): 1.2V Current - On State (It (AV)) (Maximum): 8A Current - Off State (Maximum): 500μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 12TTS* Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121249-12TTS08S
Packaging: Tube
Mounting Style: SMD
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A at 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - On State (It (RMS)) (Maximum): 12.5A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 15mA
Current - Hold (Ih) (Maximum): 30mA
Voltage - On State (Vtm) (Maximum): 1.2V
Current - On State (It (AV)) (Maximum): 8A
Current - Off State (Maximum): 500μA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 12TTS*
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - 12TTS08S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
12TTS08S
Discrete Semiconductor Products - Thyristors - SCRs 12TTS08S
SCR 800V 12.5A D2PAK

SCR 800V 12.5A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 12TTS08S-ND 1121249-12TTS08S 12TTS08S
Product Name SCRs SCRs - Single - 12TTS08S Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B611-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T460N26TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 2600 volts
View Details
Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details