Central Semiconductor Corp. SCRs CMPS5064 TR PBFREE

Description
SCR 400V 250mA Sensitive Gate Surface Mount SOT-23
Request a Quote Datasheet
Description
SCR 400V 250mA Sensitive Gate Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 1514-CMPS5064TRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 250mA Sensitive Gate Surface Mount SOT-23

SCR 400V 250mA Sensitive Gate Surface Mount SOT-23

Buy Now Datasheet
SCRs - 1514-CMPS5064TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 250mA Sensitive Gate Surface Mount SOT-23

SCR 400V 250mA Sensitive Gate Surface Mount SOT-23

Buy Now Datasheet
SCRs - 1514-CMPS5064TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 250mA Sensitive Gate Surface Mount SOT-23

SCR 400V 250mA Sensitive Gate Surface Mount SOT-23

Buy Now Datasheet
SCRs - Single - CMPS5064 TR PBFREE - 915617-CMPS5064 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CMPS5064 TR PBFREE
915617-CMPS5064 TR PBFREE
SCRs - Single - CMPS5064 TR PBFREE 915617-CMPS5064 TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 915617-CMPS5064 TR PBFREE Operating Temperature Range: -65°C ~ 125°C Features: SCR 400 V 250 mA Sensitive Gate Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: CMPS5064 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: CMPS5064 TR-ND, 1514-CMPS5064TRPBFRE ETR, CMPS5064 TR, CMPS5064 CT-ND, CMPS5064DKR-ND, CMPS5064CT, CMPS5064TR-ND, CMPS5064CT-ND, CMPS5064 CT, 1514-CMPS5064TRPBFRE EDKR, CMPS5064 DKR, CMPS5064TR, 1514-CMPS5064TRPBFRE ECT, CMPS5064 DKR-ND, CMPS5064DKR

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 915617-CMPS5064 TR PBFREE
Operating Temperature Range: -65°C ~ 125°C
Features: SCR 400 V 250 mA Sensitive Gate Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMPS5064
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: CMPS5064 TR-ND, 1514-CMPS5064TRPBFREETR, CMPS5064 TR, CMPS5064 CT-ND, CMPS5064DKR-ND, CMPS5064CT, CMPS5064TR-ND, CMPS5064CT-ND, CMPS5064 CT, 1514-CMPS5064TRPBFREEDKR, CMPS5064 DKR, CMPS5064TR, 1514-CMPS5064TRPBFREECT, CMPS5064 DKR-ND, CMPS5064DKR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Thyristors Thyristors
Product Number 1514-CMPS5064TRPBFREEDKR-ND 915617-CMPS5064 TR PBFREE
Product Name SCRs SCRs - Single - CMPS5064 TR PBFREE
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor Module, 1.6Kv, 55A; Scr Module Type Infineon - 34AC1992 - Newark, An Avnet Company
Specs
Thyristor Type SCR
VDRM 1600 volts
IT(RMS) 90 amps
View Details
2 suppliers
Discrete Semiconductor Products - Thyristors - SCRs - Modules - L311 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Triacs - MOC3012 - 850473-MOC3012 - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details