WeEn Semiconductors SCRs BT169G,112

Description
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 1740-1090-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278739-BT169G,112 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278739-BT169G,112
Discrete Semiconductor Products - Thyristors - SCRs 1278739-BT169G,112
Win Source Part Number: 1278739-BT169G,112 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 5,000 Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 500 mA Current - On State (It (RMS)) (Max): 800 mA Current - Off State (Max): 100 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: WeEn Semiconductors Other Names: 1740-1090-1,568-3683 ,568-3683-5,568-3683 -5,1740-1090-2,1740- 1090-2INACTIVE,1740- 1090-6,BT169G112,BT1 69G,1740-1090-6,1740 -1090-2,1740-1090,17 40-1090-1,9340028401 12,568-3683,1740-109 0-6INACTIVE Base Product Number: BT169

Win Source Part Number: 1278739-BT169G,112
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 5,000
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 500 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Off State (Max): 100 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: 1740-1090-1,568-3683,568-3683-5,568-3683-5,1740-1090-2,1740-1090-2INACTIVE,1740-1090-6,BT169G112,BT169G,1740-1090-6,1740-1090-2,1740-1090,1740-1090-1,934002840112,568-3683,1740-1090-6INACTIVE
Base Product Number: BT169

Buy Now Datasheet
Thyristors - 4854299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
4854299
Thyristors 4854299
Thyristor,BT169G 0.8A 600V

Thyristor,BT169G 0.8A 600V

Supplier's Site
Thyristors - 4854299P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
4854299P
Thyristors 4854299P
Thyristor,BT169G 0.8A 600V

Thyristor,BT169G 0.8A 600V

Supplier's Site
Thyristors - 1660389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1660389
Thyristors 1660389
Thyristor,BT169G 0.8A 600V

Thyristor,BT169G 0.8A 600V

Supplier's Site
Thyristor; Peak Repetitive Off State Voltage Ween Semiconductors - 70R3325 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor; Peak Repetitive Off State Voltage Ween Semiconductors
70R3325
Thyristor; Peak Repetitive Off State Voltage Ween Semiconductors 70R3325
THYRISTOR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:500mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Peak Non Repetitive Surge Current:9A; MSL:-RoHS Compliant: Yes

THYRISTOR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:500mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Peak Non Repetitive Surge Current:9A; MSL:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - BT169G,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT169G,112
Discrete Semiconductor Products - Thyristors - SCRs BT169G,112
SCR 600V 800MA TO92-3

SCR 600V 800MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1740-1090-ND 1278739-BT169G,112 4854299 4854299P 70R3325 BT169G,112
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristors Thyristors Thyristor; Peak Repetitive Off State Voltage Ween Semiconductors Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR Scr SCR; SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Bulk Spt SPT TO-92; TO-92 TO-226-3, TO-92-3 (TO-226AA)
Operating Temperature 125 C (257 F) 125 C (257 F) 125 C (257 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
M50 Series High Surge Current Rectifiers - M5010061V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details