SCR 800V 30A Standard Recovery Through Hole TOP3
Manufacturer: STMicroelectronics
Win Source Part Number: 770612-BTW68-800RG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TOP-3
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A
SCR Type: Standard Recovery
Family Name: BTW68-800
Categories: Discrete Semiconductor Products
Manufacturer Package: TOP3
Current - On State (It (RMS)) (Maximum): 30A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 75mA
Voltage - On State (Vtm) (Maximum): 2.1V
Current - On State (It (AV)) (Maximum): 19A
Current - Off State (Maximum): 20μA
Alternative Parts (Cross-Reference): CS218I-30N; CS218I-50N; BTW68-800;
Introduction Date: August 18, 1995
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
SCR 800V 30A TOP3
SCR THYRISTOR, 19A, 800V, TOP-3; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:50mA; Average On State Current:19A; On State RMS Current:30A; Thyristor Case Style:TOP-3; No. of Pins:3Pins; Holding Current Max:75mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-3805-5-ND | 770612-BTW68-800RG | BTW68-800RG | 45AC6383 | BTW68-800RG | BTW68-800RG |
| Product Name | SCRs | SCRs - Single - BTW68-800RG | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 19A, 800V, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics | SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | TOP-3 | TOP-3 | TOP-3 | TOP-3 | TOP-3 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 800 volts | 800 volts |