Powerex, Inc. SCRs 2N1800

Description
SCR 600V 110A Standard Recovery Chassis, Stud Mount
Request a Quote Datasheet
Description
SCR 600V 110A Standard Recovery Chassis, Stud Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 2N1800PX-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 110A Standard Recovery Chassis, Stud Mount

SCR 600V 110A Standard Recovery Chassis, Stud Mount

Buy Now Datasheet
SCR - Phase Control Thyristor - 2N1800 - Richardson RFPD
Downers Grove, IL, United States
SCR - Phase Control Thyristor
2N1800
SCR - Phase Control Thyristor 2N1800
PHASE CONTROL SCR, 70 AMPERES AVERAGE (110 RMS), 600 VOLTS.

PHASE CONTROL SCR, 70 AMPERES AVERAGE (110 RMS), 600 VOLTS.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 2N1800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N1800
Discrete Semiconductor Products - Thyristors - SCRs 2N1800
SCR 600V 110A TO94

SCR 600V 110A TO94

Supplier's Site
Thyristor, Scr, 70A, 600V, To-209Ac; Scr Module Type Powerex - 24R4281 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 70A, 600V, To-209Ac; Scr Module Type Powerex
24R4281
Thyristor, Scr, 70A, 600V, To-209Ac; Scr Module Type Powerex 24R4281
THYRISTOR, SCR, 70A, 600V, TO-209AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:70mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:3V RoHS Compliant: No

THYRISTOR, SCR, 70A, 600V, TO-209AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:70mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:3V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 2N1800PX-ND 2N1800 2N1800 24R4281
Product Name SCRs SCR - Phase Control Thyristor Discrete Semiconductor Products - Thyristors - SCRs Thyristor, Scr, 70A, 600V, To-209Ac; Scr Module Type Powerex
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B544-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1190N16TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 1800 volts
View Details
2 suppliers