STMicroelectronics, Inc. Thyristors BTW67-1000

Description
Thyristor SCR 1000V 25A RD-91
Request a Quote Datasheet
Description
Thyristor SCR 1000V 25A RD-91
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - 8772655P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
8772655P
Thyristors 8772655P
Thyristor SCR 1000V 25A RD-91

Thyristor SCR 1000V 25A RD-91

Supplier's Site
Thyristors - 1458883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1458883
Thyristors 1458883
Thyristor SCR 1000V 25A RD-91

Thyristor SCR 1000V 25A RD-91

Supplier's Site
SCRs - 497-7193-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 50A Standard Recovery Chassis Mount RD91

SCR 1kV 50A Standard Recovery Chassis Mount RD91

Buy Now Datasheet
SCRs - Single - BTW67-1000 - 848465-BTW67-1000 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BTW67-1000
848465-BTW67-1000
SCRs - Single - BTW67-1000 848465-BTW67-1000
Manufacturer: STMicroelectronics Win Source Part Number: 848465-BTW67-1000 Features: SCR 1 kV 50 A Package: Bulk Family Name: BTW67 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-7193, BTW67-1000-ND, BTW671000

Manufacturer: STMicroelectronics
Win Source Part Number: 848465-BTW67-1000
Features: SCR 1 kV 50 A
Package: Bulk
Family Name: BTW67
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-7193, BTW67-1000-ND, BTW671000

Buy Now Datasheet
Thyristor, 50A, 1Kv, Rd91; Scr Module Type Stmicroelectronics - 56P5950 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 50A, 1Kv, Rd91; Scr Module Type Stmicroelectronics
56P5950
Thyristor, 50A, 1Kv, Rd91; Scr Module Type Stmicroelectronics 56P5950
THYRISTOR, 50A, 1kV, RD91; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:80mA; Average Forward Current:32A; On State RMS Current:50A; Gate Trigger Voltage Max:1.3V; Product Range:- RoHS Compliant: Yes

THYRISTOR, 50A, 1kV, RD91; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:80mA; Average Forward Current:32A; On State RMS Current:50A; Gate Trigger Voltage Max:1.3V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor -  - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
Thyristor/SCR/Triac/Diac/Alternistor
STMICRO ELECTRONICS Semiconductors BTW67-1000

STMICRO ELECTRONICS Semiconductors BTW67-1000

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - BTW67-1000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BTW67-1000
Discrete Semiconductor Products - Thyristors - SCRs BTW67-1000
SCR 1KV 50A RD91

SCR 1KV 50A RD91

Supplier's Site
SCR 1KV 50A RD91

SCR 1KV 50A RD91

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 50A STANDARD SCRs

SCRs 50A STANDARD SCRs

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 8772655P 1458883 497-7193-ND 848465-BTW67-1000 56P5950 BTW67-1000 BTW67-1000 BTW67-1000
Product Name Thyristors Thyristors SCRs SCRs - Single - BTW67-1000 Thyristor, 50A, 1Kv, Rd91; Scr Module Type Stmicroelectronics Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs
Pin Count 3 3
Standards and Certifications RoHS RoHS RoHS
Thyristor Type Scr SCR SCR SCR SCR SCR
Package Type Rd91 RD-91 Bulk RD-91 RD-91
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1857DH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1800N42TOFPRXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 4200 volts
View Details
Triacs - MAC8SMG - 880936-MAC8SMG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details