Littelfuse, Inc. SCRs EC103DRP

Description
SCR 400V 800mA Sensitive Gate Through Hole TO-92
Request a Quote Datasheet
Description
SCR 400V 800mA Sensitive Gate Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 18-EC103DRPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Through Hole TO-92

SCR 400V 800mA Sensitive Gate Through Hole TO-92

Buy Now Datasheet
SCRs - 18-EC103DRPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800MA TO-92

SCR 400V 800MA TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - EC103DRP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
EC103DRP
Discrete Semiconductor Products - Thyristors - SCRs EC103DRP
SCR 400V 800MA TO92

SCR 400V 800MA TO92

Supplier's Site
Scr Thyristor, 400V, Full Reel; Peak Repetitive Off State Voltage Littelfuse - 71J0646 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 400V, Full Reel; Peak Repetitive Off State Voltage Littelfuse
71J0646
Scr Thyristor, 400V, Full Reel; Peak Repetitive Off State Voltage Littelfuse 71J0646
SCR THYRISTOR, 400V, FULL REEL; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

SCR THYRISTOR, 400V, FULL REEL; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number 18-EC103DRPTR-ND EC103DRP 71J0646
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 400V, Full Reel; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-92
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor Diode Module, 1.8Kv, 700A Rohs Compliant Infineon - 56AJ9817 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B564-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC03FJM-AZ - 859202-AC03FJM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1832268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipont®1
Pin Count 9
View Details