SCR 1.2kV 30A Standard Recovery Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 050461-CS20-12IO1
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 100mA
Voltage - Off State: 1200V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 65mA
Voltage - On State (Vtm) (Max): 2.1V
Current - On State (It (AV)) (Max): 19A
Current - On State (It (RMS)) (Max): 30A
Current - Off State (Max): 2mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 215A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-247AD
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
SCR 1.2KV 30A TO247AD
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | CS20-12IO1-ND | 050461-CS20-12IO1 | CS20-12IO1 | CS20-12IO1 |
| Product Name | SCRs | SCRs - Single - CS20-12IO1 | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR |