SCR 400V 800mA Sensitive Gate Surface Mount SC-73
SCR 400V 800mA Sensitive Gate Surface Mount SC-73
SCR 400V 800mA Sensitive Gate Surface Mount SC-73
Manufacturer: WeEn Semiconductors
Win Source Part Number: 773639-EC103D1WX
Packaging: Reel package
Operating Temperature Range: 125°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A
SCR Type: Sensitive Gate
Family Name: EC103D1W
Categories: Discrete Semiconductor Products
Manufacturer Package: SC-73
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 12μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.35V
Current - On State (It (AV)) (Maximum): 500mA
Current - Off State (Maximum): 100μA
Alternative Parts (Cross-Reference): P0102DN; P0102DN 5AA4; EC103D1W;
Introduction Date: August 05, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
SCR THYRISTOR, 0.8A, 400V, SC-73; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:12µA; Current It av:500mA; On State RMS Current IT(rms):800mA; Thyristor Case Style:SC-73; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes
SCR 400V 800MA SC73
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1740-1184-1-ND | 773639-EC103D1WX | 98AC9121 | EC103D1WX | EC103D1WX |
| Product Name | SCRs | SCRs - Single - EC103D1WX | Scr Thyristor, 0.8A, 400V, Sc-73; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | TO-261-4, TO-261AA | TO-261-4, TO-261AA | SC-73 | TO-261-4, TO-261AA | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | ||
| VDRM | 400 volts | 400 volts | 400 volts |