WeEn Semiconductors SCRs BT151X-500RNQ

Description
SCR 500V Standard Recovery Through Hole TO-220F
Request a Quote Datasheet
Description
SCR 500V Standard Recovery Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 1740-1469-ND - DigiKey
Thief River Falls, MN, United States
SCR 500V Standard Recovery Through Hole TO-220F

SCR 500V Standard Recovery Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1126711-BT151X-500RNQ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1126711-BT151X-500RNQ
Discrete Semiconductor Products - Thyristors - SCRs 1126711-BT151X-500RNQ
Win Source Part Number: 1126711-BT151X-500RN Q Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 Voltage - Off State: 500 V SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: TO-220F ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8541.30.0080 Mfr: WeEn Semiconductors Other Names: 934069535127,BT151X- 500RNQ-ND,1740-1469 Base Product Number: BT151

Win Source Part Number: 1126711-BT151X-500RNQ
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 1,000
Voltage - Off State: 500 V
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: TO-220F
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: 934069535127,BT151X-500RNQ-ND,1740-1469
Base Product Number: BT151

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - BT151X-500RNQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT151X-500RNQ
Discrete Semiconductor Products - Thyristors - SCRs BT151X-500RNQ
SCR 500V TO220-3

SCR 500V TO220-3

Supplier's Site
SCRs BT151X-500RN/TO-220F /STANDARD

SCRs BT151X-500RN/TO-220F/STANDARD

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 1740-1469-ND 1126711-BT151X-500RNQ BT151X-500RNQ BT151X-500RNQ
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details
SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B622FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T4003N52TOHPRXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 5200 volts
View Details