Vishay Intertechnology, Inc. SCRs 10TTS08

Description
SCR 800V 10A Standard Recovery Through Hole TO-220-3
Request a Quote Datasheet
Description
SCR 800V 10A Standard Recovery Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 10TTS08-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 10A Standard Recovery Through Hole TO-220-3

SCR 800V 10A Standard Recovery Through Hole TO-220-3

Buy Now Datasheet
SCRs - Single - 10TTS08 - 1121097-10TTS08 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 10TTS08
1121097-10TTS08
SCRs - Single - 10TTS08 1121097-10TTS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121097-10TTS08 Packaging: Tube Mounting Style: Through Hole Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 140A at 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 10A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 15mA Current - Hold (Ih) (Maximum): 30mA Voltage - On State (Vtm) (Maximum): 1.15V Current - On State (It (AV)) (Maximum): 6.5A Current - Off State (Maximum): 50μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 10TTS* Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121097-10TTS08
Packaging: Tube
Mounting Style: Through Hole
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A at 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 10A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 15mA
Current - Hold (Ih) (Maximum): 30mA
Voltage - On State (Vtm) (Maximum): 1.15V
Current - On State (It (AV)) (Maximum): 6.5A
Current - Off State (Maximum): 50μA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 10TTS*
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - 10TTS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
10TTS08
Discrete Semiconductor Products - Thyristors - SCRs 10TTS08
SCR 800V 10A TO220AB

SCR 800V 10A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 10TTS08-ND 1121097-10TTS08 10TTS08
Product Name SCRs SCRs - Single - 10TTS08 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B582-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC12M - 925109-MAC12M - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details
Thyristor / Diode Modules - TT180N16KOF - Infineon Technologies AG
Specs
Thyristor Type SCR
Package Type BG-PB34AT-1, BG-PB34-1
Standards and Certifications RoHS
View Details
Thyristors - 5053087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 5
View Details