Littelfuse, Inc. Low Power SCR up to 1200V 2N6403TG

Description
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies, or wherever half-wave silicon gate-controlled, solid-state devices are needed. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Device Marking: Logo, Device Type, e.g., 2N6400, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies, or wherever half-wave silicon gate-controlled, solid-state devices are needed. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Device Marking: Logo, Device Type, e.g., 2N6400, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - 2N6403TG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
2N6403TG
Low Power SCR up to 1200V 2N6403TG
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies, or wherever half-wave silicon gate-controlled, solid-state devices are needed. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Device Marking: Logo, Device Type, e.g., 2N6400, Date Code Lead-Free Package Available

This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies, or wherever half-wave silicon gate-controlled, solid-state devices are needed. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V Device Marking: Logo, Device Type, e.g., 2N6400, Date Code Lead-Free Package Available

Supplier's Site Datasheet
SCRs - 2N6403TG-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 16A Standard Recovery Through Hole TO-220AB

SCR 400V 16A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 16A 400V

SCRs 16A 400V

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors
Product Number 2N6403TG 2N6403TG-ND 2N6403TG
Product Name Low Power SCR up to 1200V SCRs SCRs
VDRM 400 volts
IGT 30 mA
VGT 1.5 volts
IT(RMS) 16 amps
Unlock Full Specs
to access all available technical data