Zilog SCRs CS60-14IO1

Description
SCR 1.4kV 75A Standard Recovery Through Hole PLUS247™-3
Request a Quote Datasheet
Description
SCR 1.4kV 75A Standard Recovery Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - CS60-14IO1-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.4kV 75A Standard Recovery Through Hole PLUS247™-3

SCR 1.4kV 75A Standard Recovery Through Hole PLUS247™-3

Buy Now Datasheet
SCRs - Single - CS60-14IO1 - 1163419-CS60-14IO1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CS60-14IO1
1163419-CS60-14IO1
SCRs - Single - CS60-14IO1 1163419-CS60-14IO1
Manufacturer: IXYS Win Source Part Number: 1163419-CS60-14IO1 Manufacturer Homepage: www.ixys.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1163419-CS60-14IO1
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - CS60-14IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
CS60-14IO1
Discrete Semiconductor Products - Thyristors - SCRs CS60-14IO1
SCR 1.4KV 75A PLUS247-3

SCR 1.4KV 75A PLUS247-3

Supplier's Site
Sheung Wan, Hong Kong
SCRs 60 Amps 1400V

SCRs 60 Amps 1400V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number CS60-14IO1-ND 1163419-CS60-14IO1 CS60-14IO1 CS60-14IO1
Product Name SCRs SCRs - Single - CS60-14IO1 Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Scr Thyristor, 1.8Kv, 280A Rohs Compliant Infineon - 42AH2127 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B684-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - FODM3052R2V - 872192-FODM3052R2V - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details