onsemi SCRs C106M1

Description
SCR 600V 4A Sensitive Gate Through Hole TO-126
Request a Quote Datasheet
Description
SCR 600V 4A Sensitive Gate Through Hole TO-126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - C106M1-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 4A Sensitive Gate Through Hole TO-126

SCR 600V 4A Sensitive Gate Through Hole TO-126

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1378075-C106M1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1378075-C106M1
Discrete Semiconductor Products - Thyristors - SCRs 1378075-C106M1
Win Source Part Number: 1378075-C106M1 Category: Discrete Semiconductor Products - Thyristors - SCRs Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Bulk Product Status: Obsolete Package / Case: TO-225AA, TO-126-3 Supplier Device Package: TO-126 Base Product Number: C106 Mounting Type: Through Hole HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 4 A Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Non Rep. Surge 50, 60Hz (Itsm): 20A @ 60Hz Current - Gate Trigger (Igt) (Max): 200 µA Current - Hold (Ih) (Max): 3 mA Voltage - On State (Vtm) (Max): 2.2 V Current - On State (It (AV)) (Max): 2.55 A Current - Off State (Max): 10 µA SCR Type: Sensitive Gate

Win Source Part Number: 1378075-C106M1
Category: Discrete Semiconductor Products - Thyristors - SCRs
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Bulk
Product Status: Obsolete
Package / Case: TO-225AA, TO-126-3
Supplier Device Package: TO-126
Base Product Number: C106
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 4 A
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A @ 60Hz
Current - Gate Trigger (Igt) (Max): 200 µA
Current - Hold (Ih) (Max): 3 mA
Voltage - On State (Vtm) (Max): 2.2 V
Current - On State (It (AV)) (Max): 2.55 A
Current - Off State (Max): 10 µA
SCR Type: Sensitive Gate

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - C106M1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
C106M1
Discrete Semiconductor Products - Thyristors - SCRs C106M1
SCR 600V 4A TO225AA

SCR 600V 4A TO225AA

Supplier's Site
SCR 600V 4A TO225AA

SCR 600V 4A TO225AA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number C106M1-ND 1378075-C106M1 C106M1 C106M1
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B571-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1589015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T1500N18TOF VT - T1500N18TOF VT - Infineon Technologies AG
Specs
Package Type E-EUPEC-0
Standards and Certifications RoHS
VDRM 1800 volts
View Details
2 suppliers
Triacs - AC03DJM-Z-AZ - 859201-AC03DJM-Z-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details