Manufacturer: STMicroelectronics
Win Source Part Number: 913705-BTW69-1200N
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 1.2 kV 50 A Standard Recovery Through Hole TOP3
Package: TOP-3
Package: Tube
Mounting: Through Hole
Family Name: BTW69
Categories: Discrete Semiconductor Products
Case / Package: TOP3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
SCR 1.2kV 50A Standard Recovery Through Hole TOP3
SCR Thyristor 50A 1200V Non-Insul. TOP3
SCR Thyristor 50A 1200V Non-Insul. TOP3
SCR THYRISTOR, 31A, 1.2KV, TOP-3; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:50mA; Average On State Current:31A; On State RMS Current:50A; Thyristor Case Style:TOP-3; No. of Pins:3Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
SCR 1.2KV 50A TOP3
SCRs 1200V non-insulated SCR 50A 50mA
SCR THYRISTOR, 31A, 1.2KV, TOP-3; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1.2KV; GATE TRIGGER CURRENT MAX, IGT:50MA; CURRENT IT AV:31A; ON STATE RMS CURRENT IT(RMS):50A; THYRISTOR CASE STYLE:TOP-3; NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 913705-BTW69-1200N | 497-13986-5-ND | 8296858P | 8296858 | 45AC6384 | BTW69-1200N | BTW69-1200N | BTW69-1200N | 110229566 |
| Product Name | SCRs - Single - BTW69-1200N | SCRs | Thyristors | Thyristors | Scr Thyristor, 31A, 1.2Kv, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Thyristor/SCR/Triac/Diac/Alternistor |
| Thyristor Type | SCR | SCR | Scr | SCR | SCR | SCR | SCR | ||
| Package Type | TOP3 | TOP-3 | TOP3 | Top3 | TOP-3 | TOP-3 | TOP-3 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Pin Count | 3 | 3 | 3 |