Vishay Intertechnology, Inc. SCRs 70TPS16

Description
SCR 1.6kV 75A Standard Recovery Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet
Description
SCR 1.6kV 75A Standard Recovery Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 70TPS16-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.6kV 75A Standard Recovery Through Hole SUPER-247™ (TO-274AA)

SCR 1.6kV 75A Standard Recovery Through Hole SUPER-247™ (TO-274AA)

Buy Now Datasheet
SCRs - Single - 70TPS16 - 857044-70TPS16 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 70TPS16
857044-70TPS16
SCRs - Single - 70TPS16 857044-70TPS16
Manufacturer: Vishay Win Source Part Number: 857044-70TPS16 Features: SCR 1.6 kV 75 A Package: Tube Part Status: Obsolete Family Name: 70TPS16 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: *70TPS16, VS-70TPS16, VS-70TPS16-ND, VS70TPS16, VS70TPS16-ND

Manufacturer: Vishay
Win Source Part Number: 857044-70TPS16
Features: SCR 1.6 kV 75 A
Package: Tube
Part Status: Obsolete
Family Name: 70TPS16
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: *70TPS16, VS-70TPS16, VS-70TPS16-ND, VS70TPS16, VS70TPS16-ND

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 70TPS16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
70TPS16
Discrete Semiconductor Products - Thyristors - SCRs 70TPS16
SCR 1.6KV 75A SUPER-247

SCR 1.6KV 75A SUPER-247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 70TPS16-ND 857044-70TPS16 70TPS16
Product Name SCRs SCRs - Single - 70TPS16 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - B522F-2-YEC - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module with Isolation Barriers
VDRM 600 volts
View Details
Triacs - AC03DJM-Z-AZ - 859201-AC03DJM-Z-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Specs
Thyristor Type SCR
Package Type TO-200AC, B-PUK
VDRM 1600 volts
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details