Littelfuse, Inc. Low Power SCR up to 1200V 2N6507TG

Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supply crowbar circuits. Glass Passivated Junctions with Center Gate Fire for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Constructed for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V 300 A Surge Current Capability Device Marking: Logo, Device Type, e.g., 2N6504, Date Code Lead-Free Package Available*
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supply crowbar circuits. Glass Passivated Junctions with Center Gate Fire for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Constructed for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V 300 A Surge Current Capability Device Marking: Logo, Device Type, e.g., 2N6504, Date Code Lead-Free Package Available*
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - 2N6507TG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
2N6507TG
Low Power SCR up to 1200V 2N6507TG
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supply crowbar circuits. Glass Passivated Junctions with Center Gate Fire for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Constructed for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V 300 A Surge Current Capability Device Marking: Logo, Device Type, e.g., 2N6504, Date Code Lead-Free Package Available*

The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supply crowbar circuits. Glass Passivated Junctions with Center Gate Fire for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Constructed for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V 300 A Surge Current Capability Device Marking: Logo, Device Type, e.g., 2N6504, Date Code Lead-Free Package Available*

Supplier's Site Datasheet
SCRs - 2N6507TGOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 25A Standard Recovery Through Hole TO-220AB

SCR 400V 25A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 400V 25A

SCRs 400V 25A

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 2N6507TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N6507TG
Discrete Semiconductor Products - Thyristors - SCRs 2N6507TG
SCR 400V 25A TO220AB

SCR 400V 25A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors
Product Number 2N6507TG 2N6507TGOS-ND 2N6507TG 2N6507TG
Product Name Low Power SCR up to 1200V SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Standards and Certifications RoHS
VDRM 400 volts 400 volts
IGT 30 mA
VGT 1.5 volts
Unlock Full Specs
to access all available technical data