Zilog SCRs CMA30E1600PN

Description
SCR 1.6kV 50A Standard Recovery Through Hole TO-220ABFP
Request a Quote Datasheet
Description
SCR 1.6kV 50A Standard Recovery Through Hole TO-220ABFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - CMA30E1600PN-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.6kV 50A Standard Recovery Through Hole TO-220ABFP

SCR 1.6kV 50A Standard Recovery Through Hole TO-220ABFP

Buy Now Datasheet
SCRs - Single - CMA30E1600PN - 1162232-CMA30E1600PN - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CMA30E1600PN
1162232-CMA30E1600PN
SCRs - Single - CMA30E1600PN 1162232-CMA30E1600PN
Manufacturer: IXYS Win Source Part Number: 1162232-CMA30E1600PN Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C Package: TO-220-3 Full Pack, Isolated Tab Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 260A, 280A SCR Type: Standard Recovery Family Name: CMA30E1600PN Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-220ABFP Current - On State (It (RMS)) (Maximum): 50A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 28mA Current - Hold (Ih) (Maximum): 60mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 30A Current - Off State (Maximum): 10μA Introduction Date: February 22, 2008 Country of Origin: Philippines Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1162232-CMA30E1600PN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C
Package: TO-220-3 Full Pack, Isolated Tab
Voltage - Off State: 1600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 260A, 280A
SCR Type: Standard Recovery
Family Name: CMA30E1600PN
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220ABFP
Current - On State (It (RMS)) (Maximum): 50A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 28mA
Current - Hold (Ih) (Maximum): 60mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - On State (It (AV)) (Maximum): 30A
Current - Off State (Maximum): 10μA
Introduction Date: February 22, 2008
Country of Origin: Philippines
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 50 Amps 1600V

SCRs 50 Amps 1600V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - CMA30E1600PN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
CMA30E1600PN
Discrete Semiconductor Products - Thyristors - SCRs CMA30E1600PN
SCR 1.6KV 50A TO220ABFP

SCR 1.6KV 50A TO220ABFP

Supplier's Site
SCR 1.6KV 50A TO220ABFP

SCR 1.6KV 50A TO220ABFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number CMA30E1600PN-ND 1162232-CMA30E1600PN CMA30E1600PN CMA30E1600PN CMA30E1600PN
Product Name SCRs SCRs - Single - CMA30E1600PN SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - L513F - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 800 volts
View Details
2 suppliers
Triacs - BCR8PM-12LA-A8 - 913122-BCR8PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details