IXYS Corporation SCRs CLA5E1200UC-TUB

Description
SCR 1.2kV 7.8A Standard Recovery Surface Mount TO-252AA
Request a Quote Datasheet
Description
SCR 1.2kV 7.8A Standard Recovery Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 238-CLA5E1200UC-TUB-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 7.8A Standard Recovery Surface Mount TO-252AA

SCR 1.2kV 7.8A Standard Recovery Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1052329-CLA5E1200UC-TUB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1052329-CLA5E1200UC-TUB
Discrete Semiconductor Products - Thyristors - SCRs 1052329-CLA5E1200UC-TUB
Win Source Part Number: 1052329-CLA5E1200UC- TUB Category: Discrete Semiconductor Products>Thyristors - SCRs Series: CLA5E1200UC Package: Tube Standard Package: 70 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 1.8 V Current - Gate Trigger (Igt) (Max): 30 mA Voltage - On State (Vtm) (Max): 1.33 V Current - On State (It (AV)) (Max): 5 A Current - On State (It (RMS)) (Max): 7.8 A Current - Non Rep. Surge 50, 60Hz (Itsm): 70A, 76A SCR Type: Standard Recovery Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Other Names: 238-CLA5E1200UC-TUB Base Product Number: CLA5

Win Source Part Number: 1052329-CLA5E1200UC-TUB
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: CLA5E1200UC
Package: Tube
Standard Package: 70
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30 mA
Voltage - Off State: 1.2 kV
Voltage - Gate Trigger (Vgt) (Max): 1.8 V
Current - Gate Trigger (Igt) (Max): 30 mA
Voltage - On State (Vtm) (Max): 1.33 V
Current - On State (It (AV)) (Max): 5 A
Current - On State (It (RMS)) (Max): 7.8 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 70A, 76A
SCR Type: Standard Recovery
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: IXYS
Other Names: 238-CLA5E1200UC-TUB
Base Product Number: CLA5

Buy Now Datasheet
SCRs PWR THYRISTOR -SCR TO-252D

SCRs PWR THYRISTOR -SCR TO-252D

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
CLA5E1200UC-TUB
Discrete Semiconductor Products - Thyristors - SCRs CLA5E1200UC-TUB
SCR 1.2KV 7.8A TO252

SCR 1.2KV 7.8A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 238-CLA5E1200UC-TUB-ND 1052329-CLA5E1200UC-TUB CLA5E1200UC-TUB CLA5E1200UC-TUB
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010022FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - MOC3032SM - 885521-MOC3032SM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thyristors - 9056087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1330N22TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 2200 volts
View Details