Central Semiconductor Corp. SCRs CMPS5062 TR

Description
SCR 200V 250mA Sensitive Gate Surface Mount SOT-23
Request a Quote Datasheet
Description
SCR 200V 250mA Sensitive Gate Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - CMPS5062TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 250mA Sensitive Gate Surface Mount SOT-23

SCR 200V 250mA Sensitive Gate Surface Mount SOT-23

Buy Now Datasheet
SCRs - Single - CMPS5062 TR - 811844-CMPS5062 TR - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CMPS5062 TR
811844-CMPS5062 TR
SCRs - Single - CMPS5062 TR 811844-CMPS5062 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 811844-CMPS5062 TR Packaging: Reel Mounting Style: SMD Voltage - Off State: 200V SCR Type: Sensitive Gate Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-23 Temperature Range - Operating: -65°C ~ 125°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - On State (It (RMS)) (Maximum): 250mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 160mA Current - Off State (Maximum): 1μA Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 811844-CMPS5062 TR
Packaging: Reel
Mounting Style: SMD
Voltage - Off State: 200V
SCR Type: Sensitive Gate
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23
Temperature Range - Operating: -65°C ~ 125°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - On State (It (RMS)) (Maximum): 250mA
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - On State (It (AV)) (Maximum): 160mA
Current - Off State (Maximum): 1μA
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
SCR 200V 250MA SOT23

SCR 200V 250MA SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors
Product Number CMPS5062TR-ND 811844-CMPS5062 TR CMPS5062 TR
Product Name SCRs SCRs - Single - CMPS5062 TR SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1500N08TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 800 volts
View Details
SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B641-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 4682353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details