WeEn Semiconductors SCRs BT149D,112

Description
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 1740-1061-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3

SCR 400V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1024434-BT149D,112 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1024434-BT149D,112
Discrete Semiconductor Products - Thyristors - SCRs 1024434-BT149D,112
Win Source Part Number: 1024434-BT149D,112 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 5,000 Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 500 mA Current - On State (It (RMS)) (Max): 800 mA Current - Off State (Max): 100 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: WeEn Semiconductors Other Names: 1740-1061-6INACTIVE, BT149D112,1740-1061- 1,1740-1061-2,1740-1 061-6,1740-1061-1-ND ,1740-1061,1740-1061 -2-ND,568-8262-ND,BT 149D,112-ND,BT149D-N D,BT149D,1740-1061-6 -ND,933552430112,174 0-1061-2INACTIVE,568 -8262 Base Product Number: BT149

Win Source Part Number: 1024434-BT149D,112
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 5,000
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 500 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Off State (Max): 100 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: 1740-1061-6INACTIVE,BT149D112,1740-1061-1,1740-1061-2,1740-1061-6,1740-1061-1-ND,1740-1061,1740-1061-2-ND,568-8262-ND,BT149D,112-ND,BT149D-ND,BT149D,1740-1061-6-ND,933552430112,1740-1061-2INACTIVE,568-8262
Base Product Number: BT149

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BT149D,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT149D,112
Discrete Semiconductor Products - Thyristors - SCRs BT149D,112
SCR 400V 800MA TO92-3

SCR 400V 800MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1740-1061-ND 1024434-BT149D,112 BT149D,112
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B612SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - BRT12F-X007 - 864616-BRT12F-X007 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
Specs
Thyristor Type SCR
Package Type TO-200AB, A-PUK
VDRM 2600 volts
View Details