Littelfuse, Inc. SCRs CS45-16IO1R

Description
SCR 1.6kV 75A Standard Recovery Through Hole ISOPLUS247™
Request a Quote Datasheet
Description
SCR 1.6kV 75A Standard Recovery Through Hole ISOPLUS247™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - CS45-16IO1R-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.6kV 75A Standard Recovery Through Hole ISOPLUS247™

SCR 1.6kV 75A Standard Recovery Through Hole ISOPLUS247™

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1004688-CS45-16IO1R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1004688-CS45-16IO1R
Discrete Semiconductor Products - Thyristors - SCRs 1004688-CS45-16IO1R
Win Source Part Number: 1004688-CS45-16IO1R Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 30 Current - Hold (Ih) (Max): 100 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 100 mA Voltage - On State (Vtm) (Max): 1.64 V Current - On State (It (AV)) (Max): 48 A Current - On State (It (RMS)) (Max): 75 A Current - Off State (Max): 5 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 520A, 560A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: ISOPLUS247™ Temperature Range - Operating: -40°C ~ 140°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Other Names: CS4516IO1R Base Product Number: CS45

Win Source Part Number: 1004688-CS45-16IO1R
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 30
Current - Hold (Ih) (Max): 100 mA
Voltage - Off State: 1.6 kV
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 100 mA
Voltage - On State (Vtm) (Max): 1.64 V
Current - On State (It (AV)) (Max): 48 A
Current - On State (It (RMS)) (Max): 75 A
Current - Off State (Max): 5 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 520A, 560A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: ISOPLUS247™
Temperature Range - Operating: -40°C ~ 140°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: IXYS
Other Names: CS4516IO1R
Base Product Number: CS45

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - CS45-16IO1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
CS45-16IO1R
Discrete Semiconductor Products - Thyristors - SCRs CS45-16IO1R
SCR 1.6KV 75A ISOPLUS247

SCR 1.6KV 75A ISOPLUS247

Supplier's Site
Sheung Wan, Hong Kong
SCRs 45 Amps 1600V

SCRs 45 Amps 1600V

Buy Now Datasheet
SCR 1.6KV 75A ISOPLUS247

SCR 1.6KV 75A ISOPLUS247

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number CS45-16IO1R-ND 1004688-CS45-16IO1R CS45-16IO1R CS45-16IO1R CS45-16IO1R
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - B522F-2-YEC - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module with Isolation Barriers
VDRM 600 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TDB6HK180N16RRPB11BPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
SCRs - Single - MCR218-6G - 884396-MCR218-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details