WeEn Semiconductors SCRs BT169D,112

Description
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 1740-1086-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3

SCR 400V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
SCRs - Single - BT169D,112 - 770476-BT169D,112 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BT169D,112
770476-BT169D,112
SCRs - Single - BT169D,112 770476-BT169D,112
Manufacturer: WeEn Semiconductors Win Source Part Number: 770476-BT169D,112 Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: 125°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A SCR Type: Sensitive Gate Family Name: BT169D Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 500mA Current - Off State (Maximum): 100μA Alternative Parts (Cross-Reference): P0111DA 2AL3; BT169E-T92-K; P0118DA 1AA3; BT169EG-T92-K; Introduction Date: August 05, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770476-BT169D,112
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: 125°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A
SCR Type: Sensitive Gate
Family Name: BT169D
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - On State (It (AV)) (Maximum): 500mA
Current - Off State (Maximum): 100μA
Alternative Parts (Cross-Reference): P0111DA 2AL3; BT169E-T92-K; P0118DA 1AA3; BT169EG-T92-K;
Introduction Date: August 05, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BT169D,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT169D,112
Discrete Semiconductor Products - Thyristors - SCRs BT169D,112
SCR 400V 800MA TO92-3

SCR 400V 800MA TO92-3

Supplier's Site
SCR 400V 800MA TO92-3

SCR 400V 800MA TO92-3

Supplier's Site Datasheet
Thyristor, 400 V, 200 A, 0.5 A, 0.8 A, To-92, 3 Rohs Compliant Ween Semiconductors - 73M9247 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 400 V, 200 A, 0.5 A, 0.8 A, To-92, 3 Rohs Compliant Ween Semiconductors
73M9247
Thyristor, 400 V, 200 A, 0.5 A, 0.8 A, To-92, 3 Rohs Compliant Ween Semiconductors 73M9247
Thyristor, 400 V, 200 A, 0.5 A, 0.8 A, TO-92, 3 RoHS Compliant: Yes

Thyristor, 400 V, 200 A, 0.5 A, 0.8 A, TO-92, 3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1740-1086-ND 770476-BT169D,112 BT169D,112 BT169D,112 73M9247
Product Name SCRs SCRs - Single - BT169D,112 Discrete Semiconductor Products - Thyristors - SCRs SCRs Thyristor, 400 V, 200 A, 0.5 A, 0.8 A, To-92, 3 Rohs Compliant Ween Semiconductors
Thyristor Type SCR SCR SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA)
Operating Temperature 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2180N12TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AD
VDRM 1800 volts
View Details
Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B514-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details