STMicroelectronics, Inc. SCRs BTW68-600RG

Description
SCR 600V 30A Standard Recovery Through Hole TOP3
Request a Quote Datasheet
Description
SCR 600V 30A Standard Recovery Through Hole TOP3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-3804-5-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 30A Standard Recovery Through Hole TOP3

SCR 600V 30A Standard Recovery Through Hole TOP3

Buy Now Datasheet
SCRs - Single - BTW68-600RG - 807685-BTW68-600RG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BTW68-600RG
807685-BTW68-600RG
SCRs - Single - BTW68-600RG 807685-BTW68-600RG
Manufacturer: STMicroelectronics Win Source Part Number: 807685-BTW68-600RG Packaging: Tube Mounting Style: Through Hole Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A SCR Type: Standard Recovery Supplier Device Package: TOP3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TOP-3 Current - On State (It (RMS)) (Maximum): 30A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 75mA Voltage - On State (Vtm) (Maximum): 2.1V Current - On State (It (AV)) (Maximum): 19A Current - Off State (Maximum): 20μA Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Part Number Series: BTW68

Manufacturer: STMicroelectronics
Win Source Part Number: 807685-BTW68-600RG
Packaging: Tube
Mounting Style: Through Hole
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A
SCR Type: Standard Recovery
Supplier Device Package: TOP3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TOP-3
Current - On State (It (RMS)) (Maximum): 30A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 75mA
Voltage - On State (Vtm) (Maximum): 2.1V
Current - On State (It (AV)) (Maximum): 19A
Current - Off State (Maximum): 20μA
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Part Number Series: BTW68

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - BTW68-600RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BTW68-600RG
Discrete Semiconductor Products - Thyristors - SCRs BTW68-600RG
SCR 600V 30A TOP3

SCR 600V 30A TOP3

Supplier's Site
Sheung Wan, Hong Kong
SCRs 30 Amp 600 Volt

SCRs 30 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 497-3804-5-ND 807685-BTW68-600RG BTW68-600RG BTW68-600RG
Product Name SCRs SCRs - Single - BTW68-600RG Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1842CCH400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Thyristors - 2628357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details