Zilog SCRs - Single - CS60-16IO1 CS60-16IO1

Description
Manufacturer: IXYS Win Source Part Number: 867319-CS60-16IO1 Operating Temperature Range: -40°C ~ 140°C Features: SCR 1.6 kV 75 A Standard Recovery Through Hole PLUS247™-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: CS60 Categories: Discrete Semiconductor Products Case / Package: PLUS247™-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 867319-CS60-16IO1 Operating Temperature Range: -40°C ~ 140°C Features: SCR 1.6 kV 75 A Standard Recovery Through Hole PLUS247™-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: CS60 Categories: Discrete Semiconductor Products Case / Package: PLUS247™-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - CS60-16IO1 - 867319-CS60-16IO1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CS60-16IO1
867319-CS60-16IO1
SCRs - Single - CS60-16IO1 867319-CS60-16IO1
Manufacturer: IXYS Win Source Part Number: 867319-CS60-16IO1 Operating Temperature Range: -40°C ~ 140°C Features: SCR 1.6 kV 75 A Standard Recovery Through Hole PLUS247™-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: CS60 Categories: Discrete Semiconductor Products Case / Package: PLUS247™-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: IXYS
Win Source Part Number: 867319-CS60-16IO1
Operating Temperature Range: -40°C ~ 140°C
Features: SCR 1.6 kV 75 A Standard Recovery Through Hole PLUS247™-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: CS60
Categories: Discrete Semiconductor Products
Case / Package: PLUS247™-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
SCRs - CS60-16IO1-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.6kV 75A Standard Recovery Through Hole PLUS247™-3

SCR 1.6kV 75A Standard Recovery Through Hole PLUS247™-3

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 60 Amps 1600V

SCRs 60 Amps 1600V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - CS60-16IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
CS60-16IO1
Discrete Semiconductor Products - Thyristors - SCRs CS60-16IO1
SCR 1.6KV 75A PLUS247-3

SCR 1.6KV 75A PLUS247-3

Supplier's Site
SCR 1.6KV 75A PLUS247-3

SCR 1.6KV 75A PLUS247-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 867319-CS60-16IO1 CS60-16IO1-ND CS60-16IO1 CS60-16IO1 CS60-16IO1
Product Name SCRs - Single - CS60-16IO1 SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD150N26KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2600 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B553SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details
SCRs - Single - 2V5P4M-AZ - 907609-2V5P4M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details