WeEn Semiconductors SCRs BT150-500R,127

Description
SCR 500V 4A Sensitive Gate Through Hole TO-220AB
Request a Quote Datasheet
Description
SCR 500V 4A Sensitive Gate Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 1740-1064-ND - DigiKey
Thief River Falls, MN, United States
SCR 500V 4A Sensitive Gate Through Hole TO-220AB

SCR 500V 4A Sensitive Gate Through Hole TO-220AB

Buy Now Datasheet
SCRs - Single - BT150-500R,127 - 1024632-BT150-500R,127 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BT150-500R,127
1024632-BT150-500R,127
SCRs - Single - BT150-500R,127 1024632-BT150-500R,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024632-BT150-500R,1 27 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 6mA Voltage - Off State: 500V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.8V Current - On State (It (AV)) (Max): 2.5A Current - On State (It (RMS)) (Max): 4A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 35A, 38A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024632-BT150-500R,127
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 6mA
Voltage - Off State: 500V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.8V
Current - On State (It (AV)) (Max): 2.5A
Current - On State (It (RMS)) (Max): 4A
Current - Off State (Max): 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 35A, 38A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Scr Thyristor, 4A, 500V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors - 98AC9014 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 4A, 500V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors
98AC9014
Scr Thyristor, 4A, 500V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors 98AC9014
SCR THYRISTOR, 4A, 500V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:500V; Gate Trigger Current Max, Igt:200µA; Current It av:2.5A; On State RMS Current IT(rms):4A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

SCR THYRISTOR, 4A, 500V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:500V; Gate Trigger Current Max, Igt:200µA; Current It av:2.5A; On State RMS Current IT(rms):4A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BT150-500R,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT150-500R,127
Discrete Semiconductor Products - Thyristors - SCRs BT150-500R,127
SCR 500V 4A TO220AB

SCR 500V 4A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 1740-1064-ND 1024632-BT150-500R,127 98AC9014 BT150-500R,127
Product Name SCRs SCRs - Single - BT150-500R,127 Scr Thyristor, 4A, 500V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type TO-220; TO-220-3 TO-220AB TO-220; TO-220AB TO-220-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B684-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6075B - 854981-2N6075B - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2180N12TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AD
VDRM 1800 volts
View Details